3M Strain Relief, 16Way, Stainless Steel; Accessory Type 3M 3448-4616

Description
STRAIN RELIEF, 16WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series IDC Connectors; No. of Positions:16Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series; No. of Contacts:16ContactsR oHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 16WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series IDC Connectors; No. of Positions:16Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series; No. of Contacts:16ContactsR oHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 16Way, Stainless Steel; Accessory Type 3M - 87F4015 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 16Way, Stainless Steel; Accessory Type 3M
87F4015
Strain Relief, 16Way, Stainless Steel; Accessory Type 3M 87F4015
STRAIN RELIEF, 16WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series IDC Connectors; No. of Positions:16Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series; No. of Contacts:16ContactsR oHS Compliant: Yes

STRAIN RELIEF, 16WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series IDC Connectors; No. of Positions:16Positions; Strain Relief Material:Stainless Steel; Product Range:3448 Series; No. of Contacts:16ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 87F4015
Product Name Strain Relief, 16Way, Stainless Steel; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308350-4 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824360 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Gland, Cable; PG; 48; 65 mm; 70 mm; 59.3 mm; Brass; Neoprene; Nickel - 70074603 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 59.300 inch (1506 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details