3M Strain Relief, 10Way, Stainless Steel; Accessory Type 3M 3448-4610

Description
STRAIN RELIEF, 10WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series Wiremount Plug Connectors; No. of Positions:10Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 10WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series Wiremount Plug Connectors; No. of Positions:10Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 10Way, Stainless Steel; Accessory Type 3M - 46F8287 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 10Way, Stainless Steel; Accessory Type 3M
46F8287
Strain Relief, 10Way, Stainless Steel; Accessory Type 3M 46F8287
STRAIN RELIEF, 10WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series Wiremount Plug Connectors; No. of Positions:10Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

STRAIN RELIEF, 10WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series Wiremount Plug Connectors; No. of Positions:10Positions; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 46F8287
Product Name Strain Relief, 10Way, Stainless Steel; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 4-745130-0 - TE Connectivity
Specs
Material Copper Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Cord Grip; 7 to 16 mm; NPT; 3/4 in.; 15mm; 26.7 mm; Polyamide 6; Neoprene - 70074446 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.051 inch (26.7 mm)
View Details