3M Strain Relief, 3M 45120 Receptacle; Accessory Type 3M 3448-45120

Description
STRAIN RELIEF, 3M 45120 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45120 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:20Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes
Description
STRAIN RELIEF, 3M 45120 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45120 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:20Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 3M 45120 Receptacle; Accessory Type 3M - 11X5334 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 3M 45120 Receptacle; Accessory Type 3M
11X5334
Strain Relief, 3M 45120 Receptacle; Accessory Type 3M 11X5334
STRAIN RELIEF, 3M 45120 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45120 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:20Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

STRAIN RELIEF, 3M 45120 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45120 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:20Positions; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 11X5334
Product Name Strain Relief, 3M 45120 Receptacle; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825110 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7992 inch (20.3 mm)
View Details
Gland, Cable; Metric; M 32 x 1.5; 42 mm; 52 mm; 32 mm; Polyamide 6; Neoprene - 70074547 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.260 inch (32 mm)
View Details