3M Strain Relief, 3M 45116 Receptacle; Accessory Type 3M 3448-45116

Description
STRAIN RELIEF, 3M 45116 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45116 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:16Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes
Description
STRAIN RELIEF, 3M 45116 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45116 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:16Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 3M 45116 Receptacle; Accessory Type 3M - 11X5333 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 3M 45116 Receptacle; Accessory Type 3M
11X5333
Strain Relief, 3M 45116 Receptacle; Accessory Type 3M 11X5333
STRAIN RELIEF, 3M 45116 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45116 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:16Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

STRAIN RELIEF, 3M 45116 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45116 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:16Positions; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 11X5333
Product Name Strain Relief, 3M 45116 Receptacle; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 1/2 in.; 23 in.; 46 mm; 21.2 mm; Brass; Neoprene; Nickel - 70074606 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 21.200 inch (538 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820750 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details