3M Strain Relief, 3M 45112 Receptacle; Accessory Type 3M 3448-45112

Description
STRAIN RELIEF, 3M 45112 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45112 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:12Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes
Description
STRAIN RELIEF, 3M 45112 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45112 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:12Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 3M 45112 Receptacle; Accessory Type 3M - 11X5331 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 3M 45112 Receptacle; Accessory Type 3M
11X5331
Strain Relief, 3M 45112 Receptacle; Accessory Type 3M 11X5331
STRAIN RELIEF, 3M 45112 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45112 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:12Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

STRAIN RELIEF, 3M 45112 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45112 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:12Positions; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 11X5331
Product Name Strain Relief, 3M 45112 Receptacle; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820780 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.787 to 1.024 inch (20 to 26 mm)
View Details
Cord Grip; 1.5 to 6 mm; NPT; 3/8 in.; 11 mm; 17.1 mm; Polyamide 6; Neoprene - 70075268 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.673 inch (17.1 mm)
View Details