3M Strain Relief, 3M 45106 Receptacle; Accessory Type 3M 3448-45106

Description
STRAIN RELIEF, 3M 45106 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45106 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:6Positions ; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes
Description
STRAIN RELIEF, 3M 45106 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45106 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:6Positions ; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 3M 45106 Receptacle; Accessory Type 3M - 11X5328 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 3M 45106 Receptacle; Accessory Type 3M
11X5328
Strain Relief, 3M 45106 Receptacle; Accessory Type 3M 11X5328
STRAIN RELIEF, 3M 45106 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45106 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:6Positions ; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

STRAIN RELIEF, 3M 45106 RECEPTACLE; Accessory Type:Strain Relief; For Use With:3M 45106 Ribbon Cable Wiremount Receptacle Connector; No. of Positions:6Positions; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 11X5328
Product Name Strain Relief, 3M 45106 Receptacle; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel - 70074598 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 47.000 inch (1194 mm)
View Details
Strain Relief Liquid Tight Flex - 85820360 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Connector Strain Relief - 5748677-5 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details