3M Strain Relief, 40Way, Plastic; Accessory Type 3M 3448-3040

Description
STRAIN RELIEF, 40WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3417; No. of Positions:40Position s; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:40Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 40WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3417; No. of Positions:40Position s; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:40Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 40Way, Plastic; Accessory Type 3M - 46F4672 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 40Way, Plastic; Accessory Type 3M
46F4672
Strain Relief, 40Way, Plastic; Accessory Type 3M 46F4672
STRAIN RELIEF, 40WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3417; No. of Positions:40Position s; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:40Contacts RoHS Compliant: Yes

STRAIN RELIEF, 40WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3417; No. of Positions:40Positions; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:40Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 46F4672
Product Name Strain Relief, 40Way, Plastic; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 25 x 1.5; 27 mm; 35 mm; 25 mm; Brass; Neoprene; Nickel - 70074618 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 25.000 inch (635 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822160 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Connector Strain Relief - 2120432-3 - TE Connectivity
Specs
Material Brass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details