3M Strain Relief, 30Way, Plastic; Accessory Type 3M 3448-3030

Description
STRAIN RELIEF, 30WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3419; No. of Positions:30Position s; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:30Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 30WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3419; No. of Positions:30Position s; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:30Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 30Way, Plastic; Accessory Type 3M - 46F4670 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 30Way, Plastic; Accessory Type 3M
46F4670
Strain Relief, 30Way, Plastic; Accessory Type 3M 46F4670
STRAIN RELIEF, 30WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3419; No. of Positions:30Position s; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:30Contacts RoHS Compliant: Yes

STRAIN RELIEF, 30WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3419; No. of Positions:30Positions; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:30Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 46F4670
Product Name Strain Relief, 30Way, Plastic; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 2 to 7 mm; PG; PG11; 8mm; 18.6 mm; Polyamide 6; Neoprene - 70075257 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.732 inch (18.6 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825350 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.34 inch (59.4 mm)
View Details
Connector Strain Relief - 5745653-2 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details