3M Strain Relief, 26Way, Plastic; Accessory Type 3M 3448-3026

Description
STRAIN RELIEF, 26WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3399; No. of Positions:26Position s; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:26Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 26WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3399; No. of Positions:26Position s; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:26Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 26Way, Plastic; Accessory Type 3M - 46F4669 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 26Way, Plastic; Accessory Type 3M
46F4669
Strain Relief, 26Way, Plastic; Accessory Type 3M 46F4669
STRAIN RELIEF, 26WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3399; No. of Positions:26Position s; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:26Contacts RoHS Compliant: Yes

STRAIN RELIEF, 26WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:3M IDC Socket 3399; No. of Positions:26Positions; Strain Relief Material:Plastic; Product Range:3448 Series; No. of Contacts:26Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 46F4669
Product Name Strain Relief, 26Way, Plastic; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-206070-0 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Gland, Cable; Polyamide 6; PG 9; 2.5 to8 mm; 15.2 mm; 35 mm; Neoprene; IP 68 - 70075254 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.598 inch (15.2 mm)
View Details