3M Connectors, Interconnects - Rectangular Connectors - Accessories 3448-3020

Description
Win Source Part Number: 1041071-3448-3020 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Number of Positions: 20 Package: Bag Accessory Type: Strain Relief For Use With/Related Products: 3000 Series Standard Package: 100 Alternative Parts (Cross-Reference): 67996-220HLF; 30320-6002HB; 77313-101-20LF; D89120-0101HK; 68602-220HLF; M20-99810453448-3020 .; 3448-3020..; 80-6100-6418-2; 80610064182; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: 3M Other Names: 80610064182,70000577 34,XP700004417,34483 020,54007307006,5400 730700,80-6100-6418- 2,MSSR20 Base Product Number: 3448
Request a Quote Datasheet
Description
Win Source Part Number: 1041071-3448-3020 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Number of Positions: 20 Package: Bag Accessory Type: Strain Relief For Use With/Related Products: 3000 Series Standard Package: 100 Alternative Parts (Cross-Reference): 67996-220HLF; 30320-6002HB; 77313-101-20LF; D89120-0101HK; 68602-220HLF; M20-99810453448-3020 .; 3448-3020..; 80-6100-6418-2; 80610064182; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: 3M Other Names: 80610064182,70000577 34,XP700004417,34483 020,54007307006,5400 730700,80-6100-6418- 2,MSSR20 Base Product Number: 3448
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Accessories - 1041071-3448-3020 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1041071-3448-3020
Connectors, Interconnects - Rectangular Connectors - Accessories 1041071-3448-3020
Win Source Part Number: 1041071-3448-3020 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Number of Positions: 20 Package: Bag Accessory Type: Strain Relief For Use With/Related Products: 3000 Series Standard Package: 100 Alternative Parts (Cross-Reference): 67996-220HLF; 30320-6002HB; 77313-101-20LF; D89120-0101HK; 68602-220HLF; M20-99810453448-3020 .; 3448-3020..; 80-6100-6418-2; 80610064182; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: 3M Other Names: 80610064182,70000577 34,XP700004417,34483 020,54007307006,5400 730700,80-6100-6418- 2,MSSR20 Base Product Number: 3448

Win Source Part Number: 1041071-3448-3020
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Number of Positions: 20
Package: Bag
Accessory Type: Strain Relief
For Use With/Related Products: 3000 Series
Standard Package: 100
Alternative Parts (Cross-Reference): 67996-220HLF; 30320-6002HB; 77313-101-20LF; D89120-0101HK; 68602-220HLF; M20-99810453448-3020.; 3448-3020..; 80-6100-6418-2; 80610064182;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
HTSUS: 8538.90.8180
Mfr: 3M
Other Names: 80610064182,7000057734,XP700004417,34483020,54007307006,5400730700,80-6100-6418-2,MSSR20
Base Product Number: 3448

Buy Now Datasheet
Connectors Wire-to-Bd - Accssy's- Clips,Keys,Levers,Covers - 3448-3020 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Accssy's- Clips,Keys,Levers,Covers
3448-3020
Connectors Wire-to-Bd - Accssy's- Clips,Keys,Levers,Covers 3448-3020
3448-3020 XP700004417 SRC(3421SKT)

3448-3020 XP700004417 SRC(3421SKT)

Buy Now
Singapore, Singapore
Electronic Connector
340-3448-3020
Electronic Connector 340-3448-3020
Connector Accessories Strain Relief Straight Polyester Gray Box Product overview: 3448-3020 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-3448-3020 can be used for catalog matching and distributor lookup.

Connector Accessories Strain Relief Straight Polyester Gray Box Product overview: 3448-3020 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-3448-3020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Accessories - MSSR20-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
MSSR20-ND
Rectangular Connector Accessories MSSR20-ND
Connector Strain Relief For 3000 Series

Connector Strain Relief For 3000 Series

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1041071-3448-3020 3448-3020 340-3448-3020 MSSR20-ND
Product Name Connectors, Interconnects - Rectangular Connectors - Accessories Connectors Wire-to-Bd - Accssy's- Clips,Keys,Levers,Covers Electronic Connector Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details