3M Flat Ribbon Cables 3447/20

Description
"Flat Ribbon Cable Gray 20 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 20 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3447/20-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3447/20-ND
Flat Ribbon Cables 3447/20-ND
"Flat Ribbon Cable Gray 20 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 20 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Ribbon Cables - 19-3447/20-DS-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
19-3447/20-DS-ND
Flat Ribbon Cables 19-3447/20-DS-ND
CBL RIBN 20COND 0.025 GRY FEET

CBL RIBN 20COND 0.025 GRY FEET

Buy Now Datasheet
Flat Cables - 3447/20 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3447/20
Flat Cables 3447/20
3M Round Conductor Flat Cable, 3447 Ser

3M Round Conductor Flat Cable, 3447 Ser

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Flat Cables Cable Assemblies
Product Number 3447/20-ND 3447/20
Product Name Flat Ribbon Cables Flat Cables
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A03002JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assemblies
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2500/601-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers