3M Electronic Connector 3440-650T02TC

Description
Conn Ejector Header HDR 30 POS 2.54mm Press Fit ST Thru-Hole Product overview: 3440-650T02TC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-3440-650T02TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Ejector Header HDR 30 POS 2.54mm Press Fit ST Thru-Hole Product overview: 3440-650T02TC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-3440-650T02TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-3440-650T02TC
Electronic Connector 2027-3440-650T02TC
Conn Ejector Header HDR 30 POS 2.54mm Press Fit ST Thru-Hole Product overview: 3440-650T02TC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-3440-650T02TC can be used for catalog matching and distributor lookup.

Conn Ejector Header HDR 30 POS 2.54mm Press Fit ST Thru-Hole Product overview: 3440-650T02TC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-3440-650T02TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 3440-650T02TC - 20175-3440-650T02TC - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 3440-650T02TC
20175-3440-650T02TC
Rectangular Connectors - 3440-650T02TC 20175-3440-650T02TC
Manufacturer: 3M Win Source Part Number: 20175-3440-650T02TC Packaging: Bulk Number of Positions: 30 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit, Solder Fastening Type: Latch Lock/Eject Hooks, Short Current Rating: 1A Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.175" (4.45mm) Overall Contact Length: 0.715" (18.16mm) Insulation Height: 0.680" (17.27mm) Contact Shape: Square Temperature Range - Operating: -55°C to 105°C Contact Length - Mating: 0.240" (6.10mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 20175-3440-650T02TC
Packaging: Bulk
Number of Positions: 30
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Press-Fit, Solder
Fastening Type: Latch Lock/Eject Hooks, Short
Current Rating: 1A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.175" (4.45mm)
Overall Contact Length: 0.715" (18.16mm)
Insulation Height: 0.680" (17.27mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 105°C
Contact Length - Mating: 0.240" (6.10mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 2027-3440-650T02TC 20175-3440-650T02TC
Product Name Electronic Connector Rectangular Connectors - 3440-650T02TC
Termination Press-Fit Press-Fit, Solder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Cable Connectors - NC2-MG-T50-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details