3M Rectangular Connectors - 3432-5302UG 3432-5302UG

Description
Manufacturer: 3M Win Source Part Number: 905073-3432-5302UG Series: 3000 Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole, Right Angle 40 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: 3432 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 00076308708696, 05113860720, 07630870869, 3432-5602UG, 3432-5602UG-ND, 80001418252, 80610463145
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 905073-3432-5302UG Series: 3000 Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole, Right Angle 40 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: 3432 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 00076308708696, 05113860720, 07630870869, 3432-5602UG, 3432-5602UG-ND, 80001418252, 80610463145
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 3432-5302UG - 905073-3432-5302UG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 3432-5302UG
905073-3432-5302UG
Rectangular Connectors - 3432-5302UG 905073-3432-5302UG
Manufacturer: 3M Win Source Part Number: 905073-3432-5302UG Series: 3000 Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole, Right Angle 40 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: 3432 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 00076308708696, 05113860720, 07630870869, 3432-5602UG, 3432-5602UG-ND, 80001418252, 80610463145

Manufacturer: 3M
Win Source Part Number: 905073-3432-5302UG
Series: 3000
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole, Right Angle 40 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: 3432
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 00076308708696, 05113860720, 07630870869, 3432-5602UG, 3432-5602UG-ND, 80001418252, 80610463145

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 905073-3432-5302UG
Product Name Rectangular Connectors - 3432-5302UG
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 8-568B Only) - 111107 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details