3M Wire-To-Board Connector, Receptacle, 26 Position, 2 Row; Connector Systems 3M 3429-6303

Description
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 26 POSITION, 2 ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series RoHS Compliant: No
Datasheet
Description
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 26 POSITION, 2 ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Receptacle, 26 Position, 2 Row; Connector Systems 3M - 46F8425 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Receptacle, 26 Position, 2 Row; Connector Systems 3M
46F8425
Wire-To-Board Connector, Receptacle, 26 Position, 2 Row; Connector Systems 3M 46F8425
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 26 POSITION, 2 ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series RoHS Compliant: No

WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 26 POSITION, 2 ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46F8425
Product Name Wire-To-Board Connector, Receptacle, 26 Position, 2 Row; Connector Systems 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Cable Connectors - NCS-FG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details