3M Wire-To-Board Connector, Receptacle, 26 Position, 2 Row; Connector Systems 3M 3429-6202

Description
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 26 POSITION, 2 ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series RoHS Compliant: No
Datasheet
Description
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 26 POSITION, 2 ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Receptacle, 26 Position, 2 Row; Connector Systems 3M - 98F224 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Receptacle, 26 Position, 2 Row; Connector Systems 3M
98F224
Wire-To-Board Connector, Receptacle, 26 Position, 2 Row; Connector Systems 3M 98F224
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 26 POSITION, 2 ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series RoHS Compliant: No

WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 26 POSITION, 2 ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series RoHS Compliant: No

Supplier's Site Datasheet
80610097695 3429-6202=26/hdr/bx/str/sl/30Avg/60 3M - 28AC8941 - Newark, An Avnet Company
Chicago, IL, United States
80610097695 3429-6202=26/hdr/bx/str/sl/30Avg/60 3M
28AC8941
80610097695 3429-6202=26/hdr/bx/str/sl/30Avg/60 3M 28AC8941
80610097695 3429-6202=26/HDR/BX/ STR/SL/30AVG/60:40 ROHS COMPLIANT: NO

80610097695 3429-6202=26/HDR/BX/STR/SL/30AVG/60:40 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 98F224 28AC8941
Product Name Wire-To-Board Connector, Receptacle, 26 Position, 2 Row; Connector Systems 3M 80610097695 3429-6202=26/hdr/bx/str/sl/30Avg/60 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details