3M Free Hanging, Panel Mount 3425-7600

Description
50 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG
Request a Quote Datasheet
Description
50 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MSD50K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MSD50K-ND
Free Hanging, Panel Mount MSD50K-ND
50 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG

50 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG

Buy Now Datasheet
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 3425-7600 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
3425-7600
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 3425-7600
7000057802 80610120950 50/SKT/CB/CL/30AVG

7000057802 80610120950 50/SKT/CB/CL/30AVG

Buy Now
Wire-Board Connector, Socket, 50 Position, 2.54Mm; Idc Connector Type 3M - 90F1468 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 50 Position, 2.54Mm; Idc Connector Type 3M
90F1468
Wire-Board Connector, Socket, 50 Position, 2.54Mm; Idc Connector Type 3M 90F1468
WIRE-BOARD CONNECTOR, SOCKET, 50 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 50 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) - 70115096 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot)
70115096
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) 70115096
3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material Industry standard IDC socket Positive locking metal ‘‘J’’ clips provide high cover retention Accepts flat cable or discrete wire Military polarization, dual slot Mates with 3M headers, plugs and pin strips for quick connect⁄disconnect capability.

3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material

  • Industry standard IDC socket
  • Positive locking metal ‘‘J’’ clips provide high cover retention
  • Accepts flat cable or discrete wire
  • Military polarization, dual slot
    Mates with 3M headers, plugs and pin strips for quick connect⁄disconnect capability.
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MSD50K-ND 3425-7600 90F1468 70115096
Product Name Free Hanging, Panel Mount Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Wire-Board Connector, Socket, 50 Position, 2.54Mm; Idc Connector Type 3M Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot)
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 30 AWG 26 to 28 AWG
Connector Type Wire to Board Connector
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6063 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details