50 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG
Conn IDC Connector SKT 50 POS 1.27mm IDT RA Cable Mount Product overview: 3425-6650 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3425-6650 can be used for catalog matching and distributor lookup.
3000 Series 2.54mm IDC cable socket, 50P
3425-6650 XP700004888
Manufacturer: 3M
Category: Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle
Contact Type: Female Socket
Row Spacing: 0.100" (2.54mm)
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Active
3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material
WIRE-BOARD CONNECTOR, SOCKET, 50 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts;
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Heilind Electronics, Inc. | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M11944-ND | 316-3425-6650 | 1927423 | 3425-6650 | 70115139 | 94F3310 | |
| Product Name | Free Hanging, Panel Mount | Electronic Connector | IDC Connectors | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount | Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) | Wire-Board Connector, Socket, 50 Position, 2.54Mm; Idc Connector Type 3M |
| Mounting | Free Hanging (In-Line) | Cable mount | Cable Mount | ||||
| Contact Size (AWG) | 26 to 30 AWG | 26 to 28 AWG | |||||
| Gender | Male / Plug; Female / Jack | Female / Jack | |||||
| Geometry | Right Angle; Right angle | Straight |