50 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG
WIRE-BOARD CONNECTOR, SOCKET, 50 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts;
3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M11943-ND | 46F8333 | 70115145 |
| Product Name | Free Hanging, Panel Mount | Wire-Board Connector, Socket, 50 Position, 2.54Mm; Idc Connector Type 3M | Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) |
| Mounting | Free Hanging (In-Line) | Cable Mount | |
| Contact Size (AWG) | 26 to 30 AWG | 26 to 28 AWG | |
| Connector Type | Wire to Board Connector | ||
| Gender | Female / Jack |