3M Free Hanging, Panel Mount 3425-6000

Description
50 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG
Request a Quote Datasheet
Description
50 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MSC50K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MSC50K-ND
Free Hanging, Panel Mount MSC50K-ND
50 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG

50 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG

Buy Now Datasheet
IDC Connectors - 1210898 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1210898
IDC Connectors 1210898
50 way IDC polarised socket

50 way IDC polarised socket

Supplier's Site
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) - 70115072 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot)
70115072
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) 70115072
3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material Industry standard IDC socket Positive locking metal ‘‘J’’ clips provide high cover retention Accepts flat cable or discrete wire Military polarization, dual slot Mates with 3M headers, plugs and pin strips for quick connect⁄disconnect capability.

3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material

  • Industry standard IDC socket
  • Positive locking metal ‘‘J’’ clips provide high cover retention
  • Accepts flat cable or discrete wire
  • Military polarization, dual slot
    Mates with 3M headers, plugs and pin strips for quick connect⁄disconnect capability.
Supplier's Site
Wire-Board Connector, Socket, 50 Position, 2.54Mm; Idc Connector Type 3M - 90F8811 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 50 Position, 2.54Mm; Idc Connector Type 3M
90F8811
Wire-Board Connector, Socket, 50 Position, 2.54Mm; Idc Connector Type 3M 90F8811
WIRE-BOARD CONNECTOR, SOCKET, 50 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 50 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MSC50K-ND 1210898 70115072 90F8811
Product Name Free Hanging, Panel Mount IDC Connectors Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) Wire-Board Connector, Socket, 50 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable mount Cable Mount
Contact Size (AWG) 26 to 30 AWG 26 to 28 AWG
Gender Male / Plug; Female / Jack Female / Jack
Geometry Right Angle; Right angle Straight
Unlock Full Specs
to access all available technical data

Similar Products