3M Free Hanging, Panel Mount 3421-6020

Description
20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M157306-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M157306-ND
Free Hanging, Panel Mount 3M157306-ND
20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 3421-6020 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
3421-6020
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 3421-6020
7000057755 80610079040 20/SKT/OP/SRC/30AVG

7000057755 80610079040 20/SKT/OP/SRC/30AVG

Buy Now
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) - 70115080 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot)
70115080
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) 70115080
3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material Industry standard IDC socket Positive locking metal ‘‘J’’ clips provide high cover retention Accepts flat cable or discrete wire Military polarization, dual slot Mates with 3M headers, plugs and pin strips for quick connect⁄disconnect capability.

3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material

  • Industry standard IDC socket
  • Positive locking metal ‘‘J’’ clips provide high cover retention
  • Accepts flat cable or discrete wire
  • Military polarization, dual slot
    Mates with 3M headers, plugs and pin strips for quick connect⁄disconnect capability.
Supplier's Site
Wire-To-Board Connector, Receptacle, 20 Position, 2 Row; Idc Connector Type 3M - 46F8286 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Receptacle, 20 Position, 2 Row; Idc Connector Type 3M
46F8286
Wire-To-Board Connector, Receptacle, 20 Position, 2 Row; Idc Connector Type 3M 46F8286
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 20 POSITION, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Gender:ReceptacleRoH S Compliant: Yes

WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 20 POSITION, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M157306-ND 3421-6020 70115080 46F8286
Product Name Free Hanging, Panel Mount Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) Wire-To-Board Connector, Receptacle, 20 Position, 2 Row; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Geometry Straight
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K230C6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details