3M Free Hanging, Panel Mount 3419-7600

Description
30 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
30 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MSD30K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MSD30K-ND
Free Hanging, Panel Mount MSD30K-ND
30 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

30 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3419-7600
Board to Board & Mezzanine Connectors 3419-7600
3M Wiremount Socket, 3000 Series, 3419

3M Wiremount Socket, 3000 Series, 3419

Buy Now
Wire-Board Connector, Socket, 30 Position, 2.54Mm; Idc Connector Type 3M - 90F1458 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 30 Position, 2.54Mm; Idc Connector Type 3M
90F1458
Wire-Board Connector, Socket, 30 Position, 2.54Mm; Idc Connector Type 3M 90F1458
WIRE-BOARD CONNECTOR, SOCKET, 30 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 30 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MSD30K-ND 3419-7600 90F1458
Product Name Free Hanging, Panel Mount Board to Board & Mezzanine Connectors Wire-Board Connector, Socket, 30 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details