30 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid
3419-6600 XP700005224
3M Wiremount Socket, 3000 Series, 3419
SOCKET CONNECTOR;30 CONTACTS
Wire-To-Board Connector, 3000 Series, IDC / IDT, Receptacle, 30, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MKC30K-ND | 3419-6600 | 3419-6600 | 70114822 | 88W2319 |
| Product Name | Free Hanging, Panel Mount | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Board to Board & Mezzanine Connectors | SOCKET CONNECTOR;30 CONTACTS | Wire-To-Board Connector, 3000 Series, Idc / Idt, Receptacle, 30, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M |
| Mounting | Free Hanging (In-Line) | ||||
| Contact Size (AWG) | 26 to 28 AWG | 26 to 28 AWG | |||
| Connector Type | Board to Board Connector |