3M Board to Board & Mezzanine Connectors 3419-6000

Description
3M Wiremount Socket, 3000 Series, 3419
Request a Quote Datasheet
Description
3M Wiremount Socket, 3000 Series, 3419
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3419-6000
Board to Board & Mezzanine Connectors 3419-6000
3M Wiremount Socket, 3000 Series, 3419

3M Wiremount Socket, 3000 Series, 3419

Buy Now
Free Hanging, Panel Mount - MSC30K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MSC30K-ND
Free Hanging, Panel Mount MSC30K-ND
30 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

30 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 30 Position, 2.54Mm; Idc Connector Type 3M - 87F3898 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 30 Position, 2.54Mm; Idc Connector Type 3M
87F3898
Wire-Board Connector, Socket, 30 Position, 2.54Mm; Idc Connector Type 3M 87F3898
WIRE-BOARD CONNECTOR, SOCKET, 30 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 30 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3419-6000 MSC30K-ND 87F3898
Product Name Board to Board & Mezzanine Connectors Free Hanging, Panel Mount Wire-Board Connector, Socket, 30 Position, 2.54Mm; Idc Connector Type 3M
Connector Type Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details