40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 40 POSITION, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 3M157304-ND | 46F8376 |
| Product Name | Free Hanging, Panel Mount | Wire-To-Board Connector, Receptacle, 40 Position, 2 Row; Idc Connector Type 3M |
| Mounting | Free Hanging (In-Line) | Cable Mount |