3M Free Hanging, Panel Mount 3417-7000

Description
40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M157303-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M157303-ND
Free Hanging, Panel Mount 3M157303-ND
40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M - 90F1466 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M
90F1466
Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M 90F1466
WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Board Connector, 40 Contact(S), 2 Row(S), Female, 0.1 Inch Pitch, Idc Terminal, Gray Insulator, Socket 3M - 10AK1818 - Newark, An Avnet Company
Chicago, IL, United States
Board Connector, 40 Contact(S), 2 Row(S), Female, 0.1 Inch Pitch, Idc Terminal, Gray Insulator, Socket 3M
10AK1818
Board Connector, 40 Contact(S), 2 Row(S), Female, 0.1 Inch Pitch, Idc Terminal, Gray Insulator, Socket 3M 10AK1818
BOARD CONNECTOR, 40 CONTACT(S), 2 ROW(S), FEMALE, 0.1 INCH PITCH, IDC TERMINAL, GRAY INSULATOR, SOCKET

BOARD CONNECTOR, 40 CONTACT(S), 2 ROW(S), FEMALE, 0.1 INCH PITCH, IDC TERMINAL, GRAY INSULATOR, SOCKET

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M157303-ND 90F1466 10AK1818
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M Board Connector, 40 Contact(S), 2 Row(S), Female, 0.1 Inch Pitch, Idc Terminal, Gray Insulator, Socket 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data