3M Free Hanging, Panel Mount 3417-6640

Description
40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M11939-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M11939-ND
Free Hanging, Panel Mount 3M11939-ND
40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M - 94F3396 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M
94F3396
Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M 94F3396
WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
3M .100 Wire Mount Connectors 40P IDC SOCKET - 70114227 - Allied Electronics, Inc.
Fort Worth, TX, USA
3M .100 Wire Mount Connectors 40P IDC SOCKET
70114227
3M .100 Wire Mount Connectors 40P IDC SOCKET 70114227
3M .100 Wire Mount Connectors 40P IDC SOCKET

3M .100 Wire Mount Connectors 40P IDC SOCKET

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M11939-ND 94F3396 70114227
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M 3M .100 Wire Mount Connectors 40P IDC SOCKET
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Connector Type Wire to Board Connector
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-103-835-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details