40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
7000005915 80610079156 40/SKT/OP/30AVG
WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts;
| DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MSC40K-ND | 1210882 | 3417-6000 | 46F8440 |
| Product Name | Free Hanging, Panel Mount | IDC Connectors | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M |
| Mounting | Free Hanging (In-Line) | Cable mount | Cable Mount | |
| Contact Size (AWG) | 26 to 28 AWG | |||
| Gender | Male / Plug; Female / Jack | Female / Jack |