3M Edgeboard Connectors 3415-0001

Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray"
Request a Quote Datasheet
Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - MCE50K-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
MCE50K-ND
Edgeboard Connectors MCE50K-ND
"50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray"

"50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray"

Buy Now Datasheet
Card Edge Connector; 26 & 28 AWG; Copper Alloy; 1 A; Glass Filled Polyester; 50 - 70114869 - Allied Electronics, Inc.
Fort Worth, TX, USA
Card Edge Connector; 26 & 28 AWG; Copper Alloy; 1 A; Glass Filled Polyester; 50
70114869
Card Edge Connector; 26 & 28 AWG; Copper Alloy; 1 A; Glass Filled Polyester; 50 70114869
3M™ Pak 100 Card-Edge Connector, 0.100 ≠ Drilled Mounting Flanges Standard drilled mounting flanges Reinforced card-edge resists mouth bowing for consistent contact performance Metal cover clips provide superior cover retention, bifurcated contacts provide reliable contact with PC boards.

3M™ Pak 100 Card-Edge Connector, 0.100 ≠ Drilled Mounting Flanges

  • Standard drilled mounting flanges
  • Reinforced card-edge resists mouth bowing for consistent contact performance
    Metal cover clips provide superior cover retention, bifurcated contacts provide reliable contact with PC boards.
Supplier's Site
Card Edge Conn, Dual Side, 50Pos, Panel; Card Edge Connector Type 3M - 46F4770 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 50Pos, Panel; Card Edge Connector Type 3M
46F4770
Card Edge Conn, Dual Side, 50Pos, Panel; Card Edge Connector Type 3M 46F4770
CARD EDGE CONN, DUAL SIDE, 50POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:1.78mm; No. of Contacts:50 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 50POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:1.78mm; No. of Contacts:50 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MCE50K-ND 70114869 46F4770
Product Name Edgeboard Connectors Card Edge Connector; 26 & 28 AWG; Copper Alloy; 1 A; Glass Filled Polyester; 50 Card Edge Conn, Dual Side, 50Pos, Panel; Card Edge Connector Type 3M
Gender Female / Jack
Mounting Free Hanging (In-Line) Panel Mount
Connector Type Card Edge Connector Card Edge Connector
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - 8006E21 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details