3M Free Hanging, Panel Mount 3414-7634

Description
34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M157302-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M157302-ND
Free Hanging, Panel Mount 3M157302-ND
34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Conn, Header, 34Pos, 2Row, 2.54Mm; Connector Systems 3M - 92F8527 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 34Pos, 2Row, 2.54Mm; Connector Systems 3M
92F8527
Conn, Header, 34Pos, 2Row, 2.54Mm; Connector Systems 3M 92F8527
CONN, HEADER, 34POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:IDC / IDT; Product Range:3000 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONN, HEADER, 34POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:IDC / IDT; Product Range:3000 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M157302-ND 92F8527
Product Name Free Hanging, Panel Mount Conn, Header, 34Pos, 2Row, 2.54Mm; Connector Systems 3M
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details