3M Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 3414-6634

Description
3414-6634 XP700005125
Request a Quote Datasheet
Description
3414-6634 XP700005125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 3414-6634 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
3414-6634
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 3414-6634
3414-6634 XP700005125

3414-6634 XP700005125

Buy Now
Free Hanging, Panel Mount - 3M15465-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M15465-ND
Free Hanging, Panel Mount 3M15465-ND
34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3414-6634
Board to Board & Mezzanine Connectors 3414-6634
Wiremount Socket

Wiremount Socket

Buy Now
Wire-Board Connector, Socket, 34 Position, 2.54Mm; Idc Connector Type 3M - 94F8854 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 34 Position, 2.54Mm; Idc Connector Type 3M
94F8854
Wire-Board Connector, Socket, 34 Position, 2.54Mm; Idc Connector Type 3M 94F8854
WIRE-BOARD CONNECTOR, SOCKET, 34 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 34 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3414-6634 3M15465-ND 3414-6634 94F8854
Product Name Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Free Hanging, Panel Mount Board to Board & Mezzanine Connectors Wire-Board Connector, Socket, 34 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Latch-N-Lok™ - 10039632-4747711LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
View Details
PCB Headers - 1730900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details