3M Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 3414-6034

Description
7010297331 80610079123 34/SKT/OP/SRC/30AVG
Request a Quote Datasheet
Description
7010297331 80610079123 34/SKT/OP/SRC/30AVG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 3414-6034 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
3414-6034
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 3414-6034
7010297331 80610079123 34/SKT/OP/SRC/30AVG

7010297331 80610079123 34/SKT/OP/SRC/30AVG

Buy Now
Free Hanging, Panel Mount - 3M15464-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M15464-ND
Free Hanging, Panel Mount 3M15464-ND
34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 34 Position, 2.54Mm; Idc Connector Type 3M - 46F8421 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 34 Position, 2.54Mm; Idc Connector Type 3M
46F8421
Wire-Board Connector, Socket, 34 Position, 2.54Mm; Idc Connector Type 3M 46F8421
WIRE-BOARD CONNECTOR, SOCKET, 34 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 34 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3414-6034 3M15464-ND 46F8421
Product Name Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Free Hanging, Panel Mount Wire-Board Connector, Socket, 34 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products