Manufacturer: 3M
Category: Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount
Number of Positions: 34
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle
Contact Type: Female Socket
Row Spacing: 0.100" (2.54mm)
Package: Bulk
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
WIRE-BOARD CONNECTOR, SOCKET, 34 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts;
3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material
| Win Source Electronics | RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1210876 | 3414-6000 | MSC34K-ND | 46F8439 | 70115077 | |
| Product Name | Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount | IDC Connectors | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Free Hanging, Panel Mount | Wire-Board Connector, Socket, 34 Position, 2.54Mm; Idc Connector Type 3M | Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) |
| Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector | ||||
| Mounting | Free Hanging (In-Line) | Cable mount | Free Hanging (In-Line) | Cable Mount | ||
| Gender | Male / Plug; Female / Jack | Female / Jack | ||||
| Geometry | Right Angle; Right angle | Straight |