3M Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 3408-5002

Description
Win Source Part Number: 1026061-3408-5002 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 3000 Number of Positions: 16 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 350 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Insulation Height: 0.340" (8.64mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): 90130-1116; 90131-0128; 90663-1162; D3408-5302-AR; D3408-6202-AR; N3408-6203RB80001414 285; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75A HTSUS: 8536.69.4040 Mfr: 3M Other Names: 34085002,80001414285 ,80610097125,5400732 7240,80-6100-9712-5, 00076308634704,MHR16 G,07630863470,701034 9322,5400732724,MHR1 6K Base Product Number: 3408 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1026061-3408-5002 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 3000 Number of Positions: 16 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 350 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Insulation Height: 0.340" (8.64mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): 90130-1116; 90131-0128; 90663-1162; D3408-5302-AR; D3408-6202-AR; N3408-6203RB80001414 285; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75A HTSUS: 8536.69.4040 Mfr: 3M Other Names: 34085002,80001414285 ,80610097125,5400732 7240,80-6100-9712-5, 00076308634704,MHR16 G,07630863470,701034 9322,5400732724,MHR1 6K Base Product Number: 3408 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1026061-3408-5002 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1026061-3408-5002
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1026061-3408-5002
Win Source Part Number: 1026061-3408-5002 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 3000 Number of Positions: 16 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 350 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Insulation Height: 0.340" (8.64mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): 90130-1116; 90131-0128; 90663-1162; D3408-5302-AR; D3408-6202-AR; N3408-6203RB80001414 285; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75A HTSUS: 8536.69.4040 Mfr: 3M Other Names: 34085002,80001414285 ,80610097125,5400732 7240,80-6100-9712-5, 00076308634704,MHR16 G,07630863470,701034 9322,5400732724,MHR1 6K Base Product Number: 3408 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1026061-3408-5002
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: 3000
Number of Positions: 16
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 350
Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 200.0µin (5.08µm)
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.112" (2.84mm)
Insulation Height: 0.340" (8.64mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
Alternative Parts (Cross-Reference): 90130-1116; 90131-0128; 90663-1162; D3408-5302-AR; D3408-6202-AR; N3408-6203RB80001414285;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.75A
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 34085002,80001414285,80610097125,54007327240,80-6100-9712-5,00076308634704,MHR16G,07630863470,7010349322,5400732724,MHR16K
Base Product Number: 3408
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1026061-3408-5002
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Current Rating 1.75 amps
Unlock Full Specs
to access all available technical data

Similar Products

2 Tabs Quick Fit Header - 7832 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Discrete Sockets - 1613513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details