3M Edgeboard Connectors 3403-0002

Description
"64 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray"
Request a Quote Datasheet
Description
"64 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - MCS64K-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
MCS64K-ND
Edgeboard Connectors MCS64K-ND
"64 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray"

"64 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray"

Buy Now Datasheet
Card Edge Conn, Dual Side, 64Pos, Panel; Card Edge Connector Type 3M - 46F4781 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 64Pos, Panel; Card Edge Connector Type 3M
46F4781
Card Edge Conn, Dual Side, 64Pos, Panel; Card Edge Connector Type 3M 46F4781
CARD EDGE CONN, DUAL SIDE, 64POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:1.78mm; No. of Contacts:64 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 64POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:1.78mm; No. of Contacts:64 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MCS64K-ND 46F4781
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 64Pos, Panel; Card Edge Connector Type 3M
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details