3M Board In, Direct Wire to Board 3402-0000T

Description
34 Position Ribbon Cable Connector Gray IDC 26-28 AWG, Stranded or Solid Through Hole
Request a Quote Datasheet
Description
34 Position Ribbon Cable Connector Gray IDC 26-28 AWG, Stranded or Solid Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board In, Direct Wire to Board - 3402-0000T-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
3402-0000T-ND
Board In, Direct Wire to Board 3402-0000T-ND
34 Position Ribbon Cable Connector Gray IDC 26-28 AWG, Stranded or Solid Through Hole

34 Position Ribbon Cable Connector Gray IDC 26-28 AWG, Stranded or Solid Through Hole

Buy Now Datasheet
Wire-Board Connector, Pin, 34 Position, 2.54Mm; Idc Connector Type 3M - 46F8353 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Pin, 34 Position, 2.54Mm; Idc Connector Type 3M
46F8353
Wire-Board Connector, Pin, 34 Position, 2.54Mm; Idc Connector Type 3M 46F8353
WIRE-BOARD CONNECTOR, PIN, 34 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:4 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: No

WIRE-BOARD CONNECTOR, PIN, 34 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:4 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 3402-0000T-ND 46F8353
Product Name Board In, Direct Wire to Board Wire-Board Connector, Pin, 34 Position, 2.54Mm; Idc Connector Type 3M
Connector Type Ribbon Cable Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-FL4G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
Coaxial Connectors - 1707016 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type PTH
Gender Female / Jack
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-11067-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details