3M Board In, Direct Wire to Board 3402-0000

Description
34 Position Ribbon Cable Connector Gray IDC 26-28 AWG, Stranded or Solid Through Hole
Request a Quote Datasheet
Description
34 Position Ribbon Cable Connector Gray IDC 26-28 AWG, Stranded or Solid Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board In, Direct Wire to Board - 3402-0000-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
3402-0000-ND
Board In, Direct Wire to Board 3402-0000-ND
34 Position Ribbon Cable Connector Gray IDC 26-28 AWG, Stranded or Solid Through Hole

34 Position Ribbon Cable Connector Gray IDC 26-28 AWG, Stranded or Solid Through Hole

Buy Now Datasheet
Header Connector,pcb Mount,34 Contacts,0.2 Pitch,pc Tail Terminal 3M - 81H9552 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,34 Contacts,0.2 Pitch,pc Tail Terminal 3M
81H9552
Header Connector,pcb Mount,34 Contacts,0.2 Pitch,pc Tail Terminal 3M 81H9552
Header Connector,PCB Mount,34 Contacts,0.2 Pitch,PC TAIL Terminal

Header Connector,PCB Mount,34 Contacts,0.2 Pitch,PC TAIL Terminal

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 3402-0000-ND 81H9552
Product Name Board In, Direct Wire to Board Header Connector,pcb Mount,34 Contacts,0.2 Pitch,pc Tail Terminal 3M
Connector Type Ribbon Cable
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51702-10200400AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-FB-B30 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details