3M DBI-SALA Sealed-Blok Yellow Self-Retracting Lifeline - 50 ft Length - 840779-07266 3400932

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 50 ft length. The DBI-SALA Sealed-Blok self-retracting lifeline is packaged 1 per case, comes in yellow and meets ANSI Z359.14, OSHA 1910.66, OSHA 1926.502, Capital Safety Gen. Mfg. Req., ANSI A10.32, ANSI Z359.4 standards. For proper security and safety this self-retracting lifeline offers a maximum working load of 310 lb. This part comes with the following: RFID tracking, RSQ dual-mode, 4 ft cable tie-off adaptor, Anti-ratcheting locking system, Reserve lifeline system.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 50 ft length. The DBI-SALA Sealed-Blok self-retracting lifeline is packaged 1 per case, comes in yellow and meets ANSI Z359.14, OSHA 1910.66, OSHA 1926.502, Capital Safety Gen. Mfg. Req., ANSI A10.32, ANSI Z359.4 standards. For proper security and safety this self-retracting lifeline offers a maximum working load of 310 lb. This part comes with the following: RFID tracking, RSQ dual-mode, 4 ft cable tie-off adaptor, Anti-ratcheting locking system, Reserve lifeline system.

Suppliers

Company
Product
Description
Supplier Links
DBI-SALA Sealed-Blok Yellow Self-Retracting Lifeline - 50 ft Length - 840779-07266 - 840779-07266 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
DBI-SALA Sealed-Blok Yellow Self-Retracting Lifeline - 50 ft Length - 840779-07266
840779-07266
DBI-SALA Sealed-Blok Yellow Self-Retracting Lifeline - 50 ft Length - 840779-07266 840779-07266
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 50 ft length. The DBI-SALA Sealed-Blok self-retracting lifeline is packaged 1 per case, comes in yellow and meets ANSI Z359.14, OSHA 1910.66, OSHA 1926.502, Capital Safety Gen. Mfg. Req., ANSI A10.32, ANSI Z359.4 standards. For proper security and safety this self-retracting lifeline offers a maximum working load of 310 lb. This part comes with the following: RFID tracking, RSQ dual-mode, 4 ft cable tie-off adaptor, Anti-ratcheting locking system, Reserve lifeline system.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 50 ft length. The DBI-SALA Sealed-Blok self-retracting lifeline is packaged 1 per case, comes in yellow and meets ANSI Z359.14, OSHA 1910.66, OSHA 1926.502, Capital Safety Gen. Mfg. Req., ANSI A10.32, ANSI Z359.4 standards. For proper security and safety this self-retracting lifeline offers a maximum working load of 310 lb. This part comes with the following: RFID tracking, RSQ dual-mode, 4 ft cable tie-off adaptor, Anti-ratcheting locking system, Reserve lifeline system.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Fall Arrest Systems
Product Number 840779-07266
Product Name DBI-SALA Sealed-Blok Yellow Self-Retracting Lifeline - 50 ft Length - 840779-07266
Type Lifeline Systems
Unlock Full Specs
to access all available technical data

Similar Products

Safety Harnesses - 149365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details
Latchways Leading Edge SRL -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14 (LE), OSHA, EN 360:2002, EN Certificate, VG11 CNB/P/11.060 Edge Type A (0.5 mm Radius Edge), Declaration of Conformity
View Details