26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material
WIRE-BOARD CONNECTOR, SOCKET, 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts;
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M15462-ND | 70115040 | 92F8525 |
| Product Name | Free Hanging, Panel Mount | Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) | Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type 3M |
| Mounting | Free Hanging (In-Line) | Cable Mount | |
| Contact Size (AWG) | 26 to 28 AWG | 26 to 28 AWG | |
| Geometry | Straight | ||
| Termination | IDC |