3M Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 3399-7600

Description
7000057804 80610121032 26/SKT/CB/CL/30AVG
Request a Quote Datasheet
Description
7000057804 80610121032 26/SKT/CB/CL/30AVG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 3399-7600 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
3399-7600
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 3399-7600
7000057804 80610121032 26/SKT/CB/CL/30AVG

7000057804 80610121032 26/SKT/CB/CL/30AVG

Buy Now
Free Hanging, Panel Mount - MSD26K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MSD26K-ND
Free Hanging, Panel Mount MSD26K-ND
26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type 3M - 90F1456 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type 3M
90F1456
Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type 3M 90F1456
WIRE-BOARD CONNECTOR, SOCKET, 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) - 70115095 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot)
70115095
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) 70115095
3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material Industry standard IDC socket Positive locking metal ‘‘J’’ clips provide high cover retention Accepts flat cable or discrete wire Military polarization, dual slot Mates with 3M headers, plugs and pin strips for quick connect⁄disconnect capability.

3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material

  • Industry standard IDC socket
  • Positive locking metal ‘‘J’’ clips provide high cover retention
  • Accepts flat cable or discrete wire
  • Military polarization, dual slot
    Mates with 3M headers, plugs and pin strips for quick connect⁄disconnect capability.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3399-7600 MSD26K-ND 90F1456 70115095
Product Name Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Free Hanging, Panel Mount Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type 3M Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot)
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Connector Type Wire to Board Connector
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers