3M Free Hanging, Panel Mount 3399-7026

Description
26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M11938-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M11938-ND
Free Hanging, Panel Mount 3M11938-ND
26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type 3M - 46F8270 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type 3M
46F8270
Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type 3M 46F8270
WIRE-BOARD CONNECTOR, SOCKET, 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M11938-ND 46F8270
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Optical Backplane Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details