3M Free Hanging, Panel Mount 3399-7000

Description
26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3399-7000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3399-7000-ND
Free Hanging, Panel Mount 3399-7000-ND
26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type 3M - 46F8368 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type 3M
46F8368
Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type 3M 46F8368
WIRE-BOARD CONNECTOR, SOCKET, 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Conn IDC Connector SKT 26 POS 2.54mm IDT RA Cable Mount - 70114461 - Allied Electronics, Inc.
Fort Worth, TX, USA
Conn IDC Connector SKT 26 POS 2.54mm IDT RA Cable Mount
70114461
Conn IDC Connector SKT 26 POS 2.54mm IDT RA Cable Mount 70114461
Conn IDC Connector SKT 26 POS 2.54mm IDT RA Cable Mount

Conn IDC Connector SKT 26 POS 2.54mm IDT RA Cable Mount

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3399-7000-ND 46F8368 70114461
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 26 Position, 2.54Mm; Idc Connector Type 3M Conn IDC Connector SKT 26 POS 2.54mm IDT RA Cable Mount
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data