3M Connectors 3385-7600

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 3385-7600 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
3385-7600
Connectors 3385-7600
Connectors

Connectors

Buy Now
Free Hanging, Panel Mount - MSD14K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MSD14K-ND
Free Hanging, Panel Mount MSD14K-ND
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 14 Position, 2.54Mm; Idc Connector Type 3M - 90F1460 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 14 Position, 2.54Mm; Idc Connector Type 3M
90F1460
Wire-Board Connector, Socket, 14 Position, 2.54Mm; Idc Connector Type 3M 90F1460
WIRE-BOARD CONNECTOR, SOCKET, 14 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 14 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
IDC Socket 14 position - 70114378 - Allied Electronics, Inc.
Fort Worth, TX, USA
IDC Socket 14 position
70114378
IDC Socket 14 position 70114378
IDC Socket 14 position

IDC Socket 14 position

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3385-7600 MSD14K-ND 90F1460 70114378
Product Name Connectors Free Hanging, Panel Mount Wire-Board Connector, Socket, 14 Position, 2.54Mm; Idc Connector Type 3M IDC Socket 14 position
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
Power Entry Modules (PEM) - 486-4925-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details