3M Free Hanging, Panel Mount 3385-6614

Description
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M15460-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M15460-ND
Free Hanging, Panel Mount 3M15460-ND
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 14 Position, 2.54Mm; Idc Connector Type 3M - 66F6112 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 14 Position, 2.54Mm; Idc Connector Type 3M
66F6112
Wire-Board Connector, Socket, 14 Position, 2.54Mm; Idc Connector Type 3M 66F6112
WIRE-BOARD CONNECTOR, SOCKET, 14 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 14 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M15460-ND 66F6112
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 14 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 180 Housing, Green - 1381G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers
Circular Connector Accessories - 1124-BRZ.0D.200.SCN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details