3M Free Hanging, Panel Mount 3385-6014

Description
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 19-3385-6014-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
19-3385-6014-ND
Free Hanging, Panel Mount 19-3385-6014-ND
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-To-Board Connector, Receptacle, 14 Position, 2 Row; Idc Connector Type 3M - 46F8322 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Receptacle, 14 Position, 2 Row; Idc Connector Type 3M
46F8322
Wire-To-Board Connector, Receptacle, 14 Position, 2 Row; Idc Connector Type 3M 46F8322
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 14 POSITION, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Gender:ReceptacleRoH S Compliant: Yes

WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 14 POSITION, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19-3385-6014-ND 46F8322
Product Name Free Hanging, Panel Mount Wire-To-Board Connector, Receptacle, 14 Position, 2 Row; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
F (M) St. Connector for HLF 400 - ET-FMS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details