3M Free Hanging, Panel Mount 3385-6000

Description
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MSC14K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MSC14K-ND
Free Hanging, Panel Mount MSC14K-ND
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Connectors Unreviewed - 3385-6000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
3385-6000
Connectors Unreviewed 3385-6000
3M WIREMOUNT SOCKET, 3000 SER 3385-6000

3M WIREMOUNT SOCKET, 3000 SER 3385-6000

Buy Now
Wire-Board Connector, Socket, 14 Position, 2.54Mm; Idc Connector Type 3M - 87F3897 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 14 Position, 2.54Mm; Idc Connector Type 3M
87F3897
Wire-Board Connector, Socket, 14 Position, 2.54Mm; Idc Connector Type 3M 87F3897
WIRE-BOARD CONNECTOR, SOCKET, 14 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 14 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, 3000 Series, Idc / Idt, Receptacle, 14, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M - 73T7579 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, 3000 Series, Idc / Idt, Receptacle, 14, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M
73T7579
Wire-To-Board Connector, 3000 Series, Idc / Idt, Receptacle, 14, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M 73T7579
Wire-To-Board Connector, 3000 Series, IDC / IDT, Receptacle, 14, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, 3000 Series, IDC / IDT, Receptacle, 14, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MSC14K-ND 3385-6000 87F3897 73T7579
Product Name Free Hanging, Panel Mount Connectors Unreviewed Wire-Board Connector, Socket, 14 Position, 2.54Mm; Idc Connector Type 3M Wire-To-Board Connector, 3000 Series, Idc / Idt, Receptacle, 14, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data