3M Centronics Connectors 3366-1001

Description
36 Position Plug Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet
Description
36 Position Plug Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - MDC36K-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
MDC36K-ND
Centronics Connectors MDC36K-ND
36 Position Plug Connector Free Hanging (In-Line) IDC

36 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Centronics Connector, Plug, 36 Position, Idc / Idt; No. Of Contacts 3M - 46F4798 - Newark, An Avnet Company
Chicago, IL, United States
Centronics Connector, Plug, 36 Position, Idc / Idt; No. Of Contacts 3M
46F4798
Centronics Connector, Plug, 36 Position, Idc / Idt; No. Of Contacts 3M 46F4798
CENTRONICS CONNECTOR, PLUG, 36 POSITION, IDC / IDT; No. of Contacts:36Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:IDC / IDT; Product Range:3000 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

CENTRONICS CONNECTOR, PLUG, 36 POSITION, IDC / IDT; No. of Contacts:36Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:IDC / IDT; Product Range:3000 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Connector; Plastic; Round Conductor Flat; 26 to 28 AWG; 0.05 in.; 36 - 70114874 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Connector; Plastic; Round Conductor Flat; 26 to 28 AWG; 0.05 in.; 36
70114874
D-Sub Connector; Plastic; Round Conductor Flat; 26 to 28 AWG; 0.05 in.; 36 70114874
Plastic Material, 26-28 AWG Conductor Size, I⁄O Wire to Wire Connectors D-Ribbon Plug version, bail mount, 36 position, all plastic. Accepts 26-28 AWG wire Accepts .050 inch round, flat or jacketed cable Low profile Flexible design offers various mounting applications Contact design efficiency enables multiple insertion/withdrawal s

Plastic Material, 26-28 AWG Conductor Size, I⁄O Wire to Wire Connectors
D-Ribbon Plug version, bail mount, 36 position, all plastic.

  • Accepts 26-28 AWG wire
  • Accepts .050 inch round, flat or jacketed cable
  • Low profile
  • Flexible design offers various mounting applications
  • Contact design efficiency enables multiple insertion/withdrawals
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDC36K-ND 46F4798 70114874
Product Name Centronics Connectors Centronics Connector, Plug, 36 Position, Idc / Idt; No. Of Contacts 3M D-Sub Connector; Plastic; Round Conductor Flat; 26 to 28 AWG; 0.05 in.; 36
Connector Type Centronics Connector Centronics Connector
Mounting Free Hanging (In-Line) Cable Mount
Gender Male / Plug
Termination IDC / IDT IDC
Unlock Full Specs
to access all available technical data