3M Flat Ribbon Cables 3365A/06SF

Description
"Flat Ribbon Cable Black 6 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Black 6 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3365A/06SF-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3365A/06SF-ND
Flat Ribbon Cables 3365A/06SF-ND
"Flat Ribbon Cable Black 6 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"

"Flat Ribbon Cable Black 6 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"

Buy Now Datasheet
Flat Cables - 3365A/06SF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3365A/06SF
Flat Cables 3365A/06SF
3M Round Conductor Flat Cable, 3365 Ser

3M Round Conductor Flat Cable, 3365 Ser

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Flat Cables Cable Assemblies
Product Number 3365A/06SF-ND 3365A/06SF
Product Name Flat Ribbon Cables Flat Cables
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/301-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers