3M Flat Cables 3365/64

Description
3M Round Conductor Flat Cable, 3365 Ser
Request a Quote Datasheet
Description
3M Round Conductor Flat Cable, 3365 Ser
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3365/64 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3365/64
Flat Cables 3365/64
3M Round Conductor Flat Cable, 3365 Ser

3M Round Conductor Flat Cable, 3365 Ser

Buy Now
Flat Ribbon Cables - 3365/64-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3365/64-ND
Flat Ribbon Cables 3365/64-ND
"Flat Ribbon Cable Gray 64 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

"Flat Ribbon Cable Gray 64 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

Buy Now Datasheet
Flat Cable, 64 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 94F8850 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 64 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
94F8850
Flat Cable, 64 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 94F8850
FLAT CABLE, 64 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:64Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 64 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:64Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Flat Cables Cable Assemblies
Product Number 3365/64 3365/64-ND 94F8850
Product Name Flat Cables Flat Ribbon Cables Flat Cable, 64 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
Cable Type Flat Cable Flat Cable
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A03002JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assemblies
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2500/603-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details