3M Round Conductor Flat Cable, 3365 Ser
7100010038 80610060057 64/CAB/RC/TYP1/28AWG
"Flat Ribbon Cable Gray 64 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 64 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"
"Flat Ribbon Cable Gray 64 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"
"Flat Ribbon Cable Gray 64 Conductors 0.050"" (1.27mm) Flat Cable 25.0' (7.62m)"
"Flat Ribbon Cable Gray 64 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"
"Flat Ribbon Cable Gray 64 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"
CBL RIBN 64COND 0.05 GRY FEET
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Flat Cables | Flat Cables | Flat Cables |
| Product Number | 3365/64 100 | 3365/64 100 | 3M157946-100-ND | 19-3365/64100-DS-ND |
| Product Name | Flat Cables | 7100010038 80610060057 64/CAB/RC/TYP1/28AWG/STR | Flat Ribbon Cables | Flat Ribbon Cables |
| Cable Type | Flat Cable | |||
| Product Category | Cable | Cable | Cable | |
| Cable Conductor | Copper, Tinned | Copper, Tinned | ||
| Cable Shielding | No Shielding | No Shielding |