3M Flat Cables 3365/60

Description
3M Round Conductor Flat Cable, 3365 Ser
Request a Quote Datasheet
Description
3M Round Conductor Flat Cable, 3365 Ser
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3365/60 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3365/60
Flat Cables 3365/60
3M Round Conductor Flat Cable, 3365 Ser

3M Round Conductor Flat Cable, 3365 Ser

Buy Now
Flat Ribbon Cables - 3365/60-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3365/60-ND
Flat Ribbon Cables 3365/60-ND
"Flat Ribbon Cable Gray 60 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

"Flat Ribbon Cable Gray 60 Conductors 0.050"" (1.27mm) Flat Cable 500.0' (152.40m)"

Buy Now Datasheet
Flat Cable, 60 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 03F5914 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 60 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
03F5914
Flat Cable, 60 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 03F5914
FLAT CABLE, 60 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 60 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:60Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Flat; 28 AWG; 0.05 pitch; 60 cond; Gray ins; 100 Ft. - 70114916 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat; 28 AWG; 0.05 pitch; 60 cond; Gray ins; 100 Ft.
70114916
Cable, Flat; 28 AWG; 0.05 pitch; 60 cond; Gray ins; 100 Ft. 70114916
Easily zippable gray flat cable with #1 conductor colored red. Flame retardant PVC insulator. Voltage Rating: 300 V. Insulation Material: 0.1 × 10 10 ohms (3 m). Also available in 15, 24, 30, 36, 44 and 64 conductors. Tinned Copper Conductors

Easily zippable gray flat cable with #1 conductor colored red. Flame retardant PVC insulator. Voltage Rating: 300 V. Insulation Material: 0.1 × 10 10 ohms (3 m). Also available in 15, 24, 30, 36, 44 and 64 conductors.

  • Tinned Copper Conductors
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Flat Cables Cable Assemblies Multiconductor Cables
Product Number 3365/60 3365/60-ND 03F5914 70114916
Product Name Flat Cables Flat Ribbon Cables Flat Cable, 60 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M Cable, Flat; 28 AWG; 0.05 pitch; 60 cond; Gray ins; 100 Ft.
Cable Type Flat Cable Flat Cable
Product Category Cable Cable
Cable Conductor Copper, Tinned Copper
Cable Shielding No Shielding No Shielding
Number of Conductors 60 # 60 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6333A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details